Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Epson has earned a strong reputation for first-class printers, which offer an outstanding combination of quality, reliability and value for money. However, unless these products are complemented by Epson consumables, users cannot expect to fully capitalize on their investment. Epson understands that printing is a process, with printer, inks and paper working together to offer the ultimate in quality
...
More>>>
output. With this in mind, Epson produces consumables that offer optimum performance throughout a long, trouble-free, working life.Epson offers its crisp white matte 105g/m² paper that optimizes the resolution output for PhotoReal quality color printing, up to 1440dpi. The paper is perfect for high quality color business graphics, flyers, posters and draft proofing.
<<<Less
Specs
Alternatives
Options
Technical details
Maximum print size
A4 (210 x 297 mm)
Media size (1 slide)
210 x 297 mm
Technical details
Weight printer media
102 g/m2
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet