Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Epson has earned a strong reputation for first-class printers, which offer an outstanding combination of quality, reliability and value for money. However, unless these products are complemented by Epson consumables, users cannot expect to fully capitalize on their investment. Epson understands that printing is a process, with printer, inks and paper working together to offer the ultimate in quality
...
More>>>
output. With this in mind, Epson produces consumables that offer optimum performance throughout a long, trouble-free, working life. The Company offers a high quality resin coated paper roll with the weight and texture of true silver halide media. It is 100mm wide for edge-to-edge continuous printing on the appropriate Stylus Photo printers. High quality resin coated 255g/m² paper roll with the weight & texture of true silver halide media. 100mm wide for edge to edge continuous printing on the appropriate Stylus Photo printers, this media offers increased lightfastness with these printers. Compatible Main Units Stylus Photo 1290 Stylus Photo 1290S Stylus Photo 890 Stylus Photo 895 Stylus Photo 950 Stylus Photo 915 Stylus Photo 1270 Stylus Photo 870 Stylus Photo 870 Special Edition Stylus Photo 875DC Stylus Photo 900 Stylus Photo 925 Stylus Photo 935
Dimensions of the produkt (Width x Depth x Height) in millimeter.
115x90x90 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
425 g
Weight printer media
255 g/m2
Maximum roll length
10 M
Technical details
Roll dimensions
100mm
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet