|
|
|
|
Ultra-fast receipt printing Designed specifically for high-volume sales environments, the thermal TM-T88IV offers 25% faster printing than its predecessor, a redesigned case, two-colour capability and new easy-to-use features. With its 200mm per second print speed (even in graphics mode), enhanced graphic capability and increased user memory, the TM-T88IV delivers ultra-fast results.
...
More>>>
Unlike other printers, it prints text, barcodes and graphics at the same fast speed to deliver intelligent receipts with customer impact whilst helping to increase transaction speed.
Easy-to-use The TM-T88IV features easy drop-in paper roll loading, autocutter, full auto status back reporting, enhanced cable management system, optional external power supply mounting, maintenance counter and optional buzzer.
Compact, robust and reliable This printer’s small footprint and re-designed case makes it ideal for all demanding retail and hospitality environments. It can also be wall mounted using an optional bracket to further save space. The TM-T88IV benefits from lower power consumption and offers increased reliability with a MCBF of 52 million lines, a MTBF 360,000 hours and an autocutter life of 1.5 million cuts.
Versatile and adaptable The TM-T88IV includes a range of high-speed interfaces such as USB 2 and Powered USB, Ethernet, serial and parallel. It also includes new OPoS, Java and Win APD drivers for seamless integration with existing systems.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Print speed |
200 mm/sec |
| Maximum resolution |
203 x 203 DPI |
| Supported paper width |
80 mm |
| Autocutter |
 |
| Autocutter durability |
1.5 million cuts |
| Media thickness |
0.06 - 0.07 mm |
| Maximum roll diameter |
83 mm |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Serial (RS-232)
|
| Connectivity technology |
Wired |
| RS-232 port |
1 |
| Optional connectivity |
Parallel (IEEE 1284), USB, Ethernet |
| Power requirements |
24 VDC ± 7% |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
145 x 195 x 148 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1800 g
|
| Built-in barcodes |
UPC-A, UPC-E, JAN8 (EAN8), JAN13 (EAN13), CODE 39, CODE 93, CODE 128, ITF, CODABAR |
|
| Character pitch |
20 cpi |
| Compatibility |
PS-180 |
| Flash memory |
0.256 MB |
| Operating temperature range (T-T) |
5 - 45 °C |
|
Mean time between failures (MTBF)
|
|
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism
360000 h
|
| Colour |
 |
|
Safety
|
|
List of regulatory standards for all countries in which this product has been certified
UL, C-UL, TüV (EN 60950)
|
| Certification |
VCCI class A, FCC class A, CE marking, AS / N2S 3548 class B, RoHS |
|
|
|
|
|
|
|
|
|
|
|