Start
> data projectors
> Epson V11H159040
|
 |
EMP-745 |
|
Brand: Epson
Product code: V11H159040
EAN/UPC code:
|
Category: data projectors
|
|
|
|
|
Release date: 15 Jul 2005
Info modified on: 19 Sep 2008 17:22:11
Warranty: 3 year European warranty
PDF specs Epson EMP-745 - 2500 ANSI lumen, XGA (1024 x 768) , 1.8kg
|
|
|
|
|
|
| Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema! |
 |
 |
 |
|
|
Epson EMP-745
Advanced mobile business presenting
Epson’s latest portable multimedia projectors provide the ultimate audiovisual support in the office or on the road. Weighing just 1.8kg, it offers up to 2500 ANSI lumens brightness. The lightest projector to boast fast wireless and PC-less operation.
Epson introduces the most technologically advanced projector in the mobile
...
More>>>
presenting market. The brightest in the sub-2kg category at 2500 ANSI lumens, it is quiet, economical and simple to use, but packed with features designed to enhance presentations in just about any surroundings. The Epson EMP-745 even boasts EasyMP wireless network technology for the ultimate in flexibility.
Key Features:
- Projects PC screen wirelessly in real time
- Fast, secure wireless LAN transmission with EasyMP
- Network function sends status updates via e-mail
- Perfect images from any angle with Auto Keystone Correction
- Fast, easy one-foot height adjustment
- Quick Start and Shutdown with beep
- Optimum image quality from six colour modes
- PC-less presentations via USB and PC card slot
- USB compatible sources: MPEG2 movies, PowerPoint by SlideMaker 2 and pictures (JPEG, BMP, PNG, GIF)
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Projector brightness |
2500 ANSI lumens |
|
Native resolution
|
|
The resolution is the number of 'pixels' that the projector is capable of displaying. Pixels are the individual dots that make up the image on your computer.
'Native' resolution is the maximum number of pixels it can actually project individually.
1024 x 768
|
|
Contrast ratio (typical)
|
|
The difference in light intensity between the brightest white and the darkest black.
400:1
|
| Projector resolution |
1024 x 768 pixels |
| Zoom capability |
1-1.2; Offset 6:1 |
| Aspect ratio |
4:3 |
| Light source |
Lamp 170W UHE |
| Resolution |
1024x768 pixels |
|
Uniformity
|
|
Defines in percentage the harmonious spread of the projection
90 %
|
| Vertical scan range |
50-85 Hz |
| Horizontal scan range |
15-92 KHz |
| Video in |
Analogue |
| Audio input |
Stereo |
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
Composite video: RCA (Yellow) x 1 ; S-Video: Mini-DIN ; Component video: Mini D-sub 15 pin blue molding (in common with Analogue RGB connector)
Audio Terminal : Stereo mini-jack x 1 (audio in )
USB connector series B x 1 (for mouse, KB control); USB connector series A (for DSC, USB memory)
PCMCIA Type I/II x 1
|
| Video/data systems |
NTSC / NTSC 4.43 / PAL / M-PAL / PAL60 / SECAM |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
276 x 193 x 70 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1700 g
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
0.7 "
|
| Networking features |
Wireless LAN |
| Noise level |
36 dB |
|
|
|
|
|
|
|
|
|
|
|