Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Epson’s latest portable multimedia projectors provide the ultimate audiovisual support in the office or on the road. Weighing just 1.8kg, it offers up to 2500 ANSI lumens brightness. The lightest projector to boast fast wireless and PC-less operation.
Epson introduces the most technologically advanced projector in the mobile presenting market. The brightest in the sub-2kg category at 2500
...
More>>>
ANSI lumens, it is quiet, economical and simple to use, but packed with features designed to enhance presentations in just about any surroundings. The Epson EMP-745 even boasts EasyMP wireless network technology for the ultimate in flexibility.
The resolution is the number of 'pixels' that the projector is capable of displaying. Pixels are the individual dots that make up the image on your computer.
'Native' resolution is the maximum number of pixels it can actually project individually.
1024 x 768
Colour
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
400:1
Projector resolution
1024x768 pixels
Horizontal resolution
560
Aspect ratio
4:3
Number of colours
Maximum number of viewable colors.
16.77 M
Zoom ratio
1-1.2
Uniformity
Defines in percentage the harmonious spread of the projection
90 %
Digital keystone correction
-15 - +15
Objective projection distance
1.2 - 12.1/1.0 - 10.1 m
Brightness
1500/2500, 1200/2000
Projector picture size (diagonal)
0,7" + MLA D4
Lamps
Service life of lamp
2000/3000 h
Lamp power
170 W
Lamp type
UHE
Lens system
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Manual: zoom / focus
Focal length
23.7-28.5 mm
Scanning frequency
Vertical scan range
50 - 85 Hz
Dot clock scanning frequency
13.5-162 MHz
Horizontal scan range
15 - 92 KHz
Video
Digital video format
NTSC / NTSC 4.43 / PAL / M-PAL / PAL60 / SECAM
Connectivity
Audio input
Stereo mini-jack x 1
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Separate/Analogue
I/O ports
An interface on a device to which you can connect another device.
Mini D-sub 15 pin x 1 Stereo mini-jack x 1
Technical details
Audio system
1W Monaural
Handheld remote control
Description of the functions of the Handheld Remote Control
-15 ~ +15
Offset
6:1
Tilt angle
0 - 12 °
Video compatibility mode
Dynamic, Presentation, Living Room, Theatre, Blackboard, sRGB
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
193 x 276 x 70 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1700 g
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.