Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Epson EMP-740
Advanced mobile business presenting
Epson’s latest portable multimedia projectors provide the ultimate audiovisual support in the office or on the road. Weighing just 1.8kg, it offers up to 2500 ANSI lumens brightness.
Epson introduces the most technologically advanced projector in the mobile presenting market. The brightest in the sub-2kg category at 2500
...
More>>>
ANSI lumens, it is quiet, economical and simple to use, but packed with features designed to enhance presentations in just about any surroundings.
Key Features:
- Perfect images from any angle with Auto Keystone Correction
- Fast, easy one-foot height adjustment
- Quick Start and Shutdown with beep
- Optimum image quality from six colour modes
- 2500 ANSI lumen, the brightest LCD projector in its class
- Ultra mobile 1.7kg/1.8kg lightweight presenting tools
The resolution is the number of 'pixels' that the projector is capable of displaying. Pixels are the individual dots that make up the image on your computer.
'Native' resolution is the maximum number of pixels it can actually project individually.
1024 x 768
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
400:1
Projector resolution
1024 x 768 pixels
Zoom capability
1-1.2; Offset 6:1
Aspect ratio
4:3
Light source
Lamp UHE
Resolution
1024x768 pixels
Uniformity
Defines in percentage the harmonious spread of the projection
90 %
Lamps
Lamp power
170 W
Focusing
Focus
23.7-28.5mm
Scanning frequency
Vertical scan range
50-85 Hz
Horizontal scan range
15-92 KHz
Video
Video in
Video standard: NTSC / NTSC 4.43 / PAL / M-PAL / PAL60 / SECAM
Loudspeakers
Speakers
Connectivity
Audio input
Stereo mini-jack x 1 (audio in )
Audio output
1W Monaural
Connectivity
I/O ports
An interface on a device to which you can connect another device.
Video Input Terminal Composite video: RCA (Yellow) x 1 ; S-Video: Mini-DIN ; Component video: Mini D-sub 15 pin blue molding (in common with Analogue RGB connector)
Audio Terminal Stereo mini-jack x 1 (audio in )
Technical details
Video/data systems
NTSC: 560 line, PAL: 560 line
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
193 x 276 x 70 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1700 g
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
p-Si TFT
Display diagonal
Size of the display for this product; expressed in inches diagonal