IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > data projectors > Epson V11H160040JA

EMP-740

Brand: Epson
Product code: V11H160040JA
EAN/UPC code:
Category: data projectors 
Release date: 16 Sep 2005
Info modified on: 18 Aug 2008 07:21:39
2500 ANSI LUMEN, XGA, 4:3
V11H160040JA Epson
14k

Epson’s latest portable multimedia projectors provide the ultimate audiovisual support in the office or on the road. Weighing just 1.8kg, it offers up to 2500 ANSI lumens brightness.

Epson introduces the most technologically advanced projector in the mobile presenting market. The brightest in the sub-2kg category at 2500 ANSI lumens, it is quiet, economical and simple to use, but packed with ... More>>>

Specs
Alternatives
Options
Projector
Projector brightness 2500 ANSI lumens
Native resolution 1024 x 768
Contrast ratio (typical) 400:1
Projector resolution 1024 x 768 pixels
Horizontal resolution 560
Aspect ratio 4:3
Number of colours 16.77 M
Light source 170W UHE
Zoom ratio 1-1.2
Viewing angle, horizontal 0 - 12 °
Resolution 1024x768 pixels
Uniformity 90 %
Digital keystone correction -15 - +15
Brightness 2500
Lamps
Service life of lamp 2000/3000 h
Lamp power 170 W
Lamp type UHE
Lens system
Lens system Manual: zoom / focus
Focal length 23.7-28.5 mm
Focusing
Focus 1.6-1.77
Scanning frequency
Vertical scan range 50 - 85 Hz
Scanning frequency
Horizontal scan range 15 - 92 KHz
Video
Video in Mini D-sub 15 pin x 1
Digital video format NTSC / NTSC 4.43 / PAL / M-PAL / PAL60 / SECAM
Connectivity
Audio input Stereo mini-jack x 1
Technical details
Video compatibility mode Dynamic, Presentation, Living Room, Theatre, Blackboard, sRGB
Objective focal length 23.7-28.5 mm
Weight & dimensions
Dimensions W x D x H 193 x 276 x 70 mm
Weight 1700 g
Display
Display p-Si TFT
Display resolution 786432
Sound emission
Noise level 36 dB