IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > data projectors > Epson V11H176040LA

EMP-82

Brand: Epson
Product code: V11H176040LA
EAN/UPC code: 8715946308623
Category: data projectors 
Release date: 03 Nov 2007
Info modified on: 22 Sep 2008 15:22:26
 PDF specs

2000 ANSI lumens, 3LCD technology, 1024x768, 400:1 contrast ratio, full color, 5W sound
V11H176040LA Epson
2668k

Ideal for your classroom or boardroom - fast, efficient and reliable

The new Epson EMP-82 desktop projector provides improved brightness, superb image quality, and multi-media capability at an affordable price. Easy to set up, use and turn off, it will bring your classroom or boardroom to life.

Compact, sleek and stylish

Sleek, stylish and lightweight (2.8kg), the ... More>>>

Specs
Alternatives
Options
Projector
Projector brightness 2000 ANSI lumens
Projection technology LCD
Native resolution 1024 x 768
Colour
Contrast ratio (typical) 400:1
Zoom capability 1:1.2
Number of colours 16.77 M
Aspect ratio 4:3
Projected image size 30" - 300"
Uniformity 85 %
Lamps
Service life of lamp 3000 h
Lamp power 170 W
Lamp type UHE
Lamp-door protection Yes
Focusing
Focus Manual
Scanning frequency
Vertical scan range 50-85 Hz
Dot clock scanning frequency 13.5 - 162 MHz
Horizontal scan range 15-92 KHz
Video
Video in Composite Video / S-Video / Component Video / Video-RGB
Analogue video format NTSC / NTSC4.43 / PAL / M-PAL / N-PAL / PAL60 / SECAM
Loudspeakers
Speakers 5W Mono
Connectivity
Audio input 500mVrms / 47k-ohm
Connectivity technology Wired
Connectivity
I/O ports Composite Video: RCA x 1; S-Video: Mini DIN
Component Video: Mini D-sub 15pin
Video-RGB: Mini D-sub 15pin
Stereo mini jack x 2
USB
Serial
Technical details
Plug and Play
Handheld remote control
Tilt angle 0-10 °
Energy Star certified
Weight & dimensions
Dimensions W x D x H 327 x 246 x 86 mm
Weight 2700 g
Energy management
Power consumption 240 W
Power requirements 100-240V ±10% , 50/60Hz
Power consumption (standby) 5 W
Environmental conditions
Operating humidity range 20-80 %
Operating temperature range (T-T) 5 - 35 °C
Display
Display LCD
Display diagonal 0.6 "
Sound emission
Noise level 30 dB