IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > data projectors > Epson V11H181040BS

EMP-TWD1

Brand: Epson
Product code: V11H181040BS
EAN/UPC code: 8715946294025
Category: data projectors 
Release date: 04 Feb 2006
Info modified on: 17 Jul 2008 15:21:28
 PDF specs

Projector EMP-TWD1, 1200ANSI lumen, XGA 854x480, contrast 1000:1, 3LCD, zoom ratio, 16:9 projector + DVD player + surround sound
V11H181040BS Epson
11k

14k

All you need to watch a big movie in your home

Enjoy superb Epson images with the built in JVC DVD player and sound system. The Epson EMP-TWD1 is all you need to watch movies, TV, play games and listen to music.

All you need for a great show

No more wires! Just you, your family and friends and Epson's great sound and vision. Simply connect your Epson EMP-TWD1 to ... More>>>

Specs
Alternatives
Options
Projector
Projector brightness 1200 ANSI lumens
Projection technology LCD
Native resolution 852 x 480
Colour
Contrast ratio (typical) 1000:1
Zoom capability 1:1.5
Aspect ratio 16:9
Number of colours 16.77 M
Projected image size 30" - 300"
Uniformity 90 %
Lamps
Service life of lamp 3000 h
Lamp power 135 W
Lamp type UHE
Lamp-door protection Yes
Lens system
Focal length 13.7 - 20.5 mm
Lens shift V:50%, H:25%
Focusing
Focus Manual
Video
Signal format system NTSC / NTSC4.43 / PAL / M-PAL / N-PAL / PAL60 / SECAM
Loudspeakers
Speakers Stereo DD, 2x10W
Connectivity
Audio input 2.0 Vrms / 47 k-ohm
Audio output Head phone: 11 mW / 32 ohm, Subwoofer: 650 mVrms / 10 k-ohm
Connectivity technology Wired
S-Video in
Composite video in
Connectivity
I/O ports S-Video: Mini DIN
RCA x 2
Stereo jack x 1 / RCA x 1
Optic
Technical details
Plug and Play
Audio system DTS, Dolby 5.1
Handheld remote control
Input type DVD Video, DVD-R/-RW (Video), Video CD, Super Video CD, Audio CD, MP3 (CD-R/RW), WMA (CD-R/RW), JPEG (CD-R/RW)
Weight & dimensions
Dimensions W x D x H 310 x 340 x 180 mm
Weight 7000 g
Energy management
Power consumption 220 W
Power requirements 100 - 240V AC ±10%, 50/60Hz
Power consumption (standby) 9 W
Environmental conditions
Operating humidity range 20-80 %
Operating temperature range (T-T) 5 - 35 °C
Display
Display LCD
Display diagonal 0.55 "
Sound emission
Noise level 28 dB