IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > data projectors > Epson V11H200040

EMP-755

Brand: Epson
Product code: V11H200040
EAN/UPC code: 8715946273716
Category: data projectors 
Release date: 11 Sep 2005
Info modified on: 19 Sep 2008 17:22:11
 PDF specs

Epson EMP-755, 2000 ANSI, 1024 x 768
V11H200040 Epson
13k

Designed for the presenter on the move
The lightweight and compact Epson EMP-755 projector enables you to give high quality mobile presentation at an affordable price. With our innovative quick start and instant off functions, presenting on the move has never been quicker or easier.

These ultra-light, compact projectors weigh in under 1.8kg, and come with a stylish carrying case to ... More>>>

Specs
Alternatives
Options
Projector
Projector brightness 2000 ANSI lumens
Projection technology LCD
Native resolution 1024 x 768
Colour
Zoom capability Manual
Horizontal resolution 560 lines
Number of colours 16.77 M
Zoom ratio 1 - 1.2
Uniformity 90 %
Objective projection distance 1.2 - 12.1(Tele), 1.0 - 10.1(Wide)
Lamps
Service life of lamp 3000 h
Lamp power 170 W
Lamp type UHE
Lens system
Lens system 1.58 - 1.76
Focal length 23.7 - 28.5 mm
Focusing
Focus Manual
Scanning frequency
Vertical scan range 50 - 85 Hz
Dot clock scanning frequency 13.5 - 162 MHz
Horizontal scan range 15 - 92 KHz
Video
Video in Composite Video: RCA x 1; S-Video: Mini DIN; Component Video: Mini D-sub 15pin
Analogue video signal NTSC / NTSC 4.43 / PAL / M-PAL / N-PAL / PAL60 / SECAM;
Connectivity
Audio input Stereo mini jack x 1
Audio output Stereo mini jack x 1
I/O ports Composite Video, S-Video, Video-RGB
Technical details
Audio system 1W Monaural
Tilt angle 0 - 12 °
Weight & dimensions
Dimensions W x D x H 276 x 70 x 193 mm
Weight 1800 g
Energy management
Power consumption 240 W
Power requirements 100 - 240V, 50/60Hz AC
Power consumption (standby) 4.0 W
Environmental conditions
Operating humidity range 5-35 %
Display
Display p-Si TFT
Display diagonal 0.7 "
Display resolution 786432 x3 pixels
Sound emission
Noise level 35 dB