IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > data projectors > Epson V11H221040

EMP-S4

Brand: Epson
Product code: V11H221040
EAN/UPC code: 8715946315041
Category: data projectors 
Warranty: 3 year
3LCD projector, 1800 ANSI lumens brightness, 4 second start-up, mobile and compact
V11H221040 Epson
14k

The Epson EMP-S4 projector combines technology, performance and value, making it ideal for classrooms, offices and mobile use. With 1800 ANSI lumens brightness and 3LCD technology, you get outstanding image quality in even the best lit rooms. It's also quiet, lightweight and easy to use. And with the new A/V Mute slide you can pause presentations in an instant.

Key Features

- ... More>>>

Specs
Alternatives
Options
Projector
Projector brightness 1800 ANSI lumens
Projection technology LCD
Native resolution 800 x 600
Colour
Contrast ratio (typical) 500:1
Number of colours 16.77 M
Projected image size 30" - 300"
Lamps
Service life of lamp 3000 h
Lamp power 170 W
Lamp type UHE
Lamp-door protection Yes
Scanning frequency
Vertical scan range 50-85 Hz
Horizontal scan range 15-90 KHz
Loudspeakers
Speakers 1W Monaural
Connectivity
I/O ports Composite
S-Video
RGB
USB
2x RCA
Technical details
Plug and Play
Weight & dimensions
Dimensions W x D x H 247 x 327 x 87 mm
Weight 2600 g
Energy management
Power consumption 250 W
Power requirements 100-240 V AC ±10%, 50/60 Hz
Power consumption (standby) 5 W
Display
Display LCD
Sound emission
Noise level 36 dB
3 offers, from €429.00