IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > data projectors > Epson V11H228040DA

EMP-1715

Brand: Epson
Product code: V11H228040DA
EAN/UPC code:
Category: data projectors 
Release date: 19 Sep 2006
Info modified on: 22 Sep 2008 15:22:26
Warranty: 3 year next day on-site repair or replace
 PDF specs

EMP-1715 wireless projector
V11H228040DA Epson
22k

3.0mb
3.3mb

Discover lighter, brighter, wireless presenting power with the ultimate mobile projector. In addition to all the latest Epson technologies, it includes world first such as multiple screen display and USB display connectivity.

The Epson EMP-1715 is the perfect projector for serious mobile presenters who demand the best. It's light, compact and projects superb images at 2700 ANSI lumens brightness. ... More>>>

Specs
Alternatives
Options
Projector
Projector brightness 2700 ANSI lumens
Projection technology LCD
Native resolution 1024 x 768
Contrast ratio (typical) 400:1
Digital zoom 1-1.2 x
Digital keystone correction -30 - +30
Objective projection distance 1.2m - 12.1m (Zoom: Tele); 1.0m - 10.1m (Zoom: Wide)
Lamps
Service life of lamp 3000 h
Lamp power 170 W
Lamp type UHE
Lens system
Lens system Manual Zoom / Manual Focus
Scanning frequency
Vertical scan range 50 - 85 Hz
Horizontal scan range 15 - 92 KHz
Connectivity
Connectivity technology Wireless
I/O ports 1 x RCA / 1 x S-Video
1 x RGB
USB-B
USB-A
1 x mini-jack
Technical details
Bundled software EasyMP
Technical details
Cables included Power 1.8m, Computer 1.8m, USB A/B High Speed 1.8m
Video processing technology Full-colour (16.77M)
Weight & dimensions
Dimensions W x D x H 273 x 193 x 68 mm
Weight 1700 g
Energy management
Power consumption 244 W
Power requirements 100-240 V AC ±10%, 50/60 Hz
Power consumption (standby) 18 W
Environmental conditions
Operating humidity range 20-80 %
Operating temperature range (T-T) 5 - 35 °C
Display
Display TFT p-Si
Networking
Networking features Wireless 802.11a/b/g module
Sound emission
Noise level 40 dB
4 offers, from 1422.57