IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > data projectors > Epson V11H230040

EMP-1710

Brand: Epson
Product code: V11H230040
EAN/UPC code: 8715946325439
Category: data projectors 
Release date: 29 Sep 2006
Info modified on: 19 Aug 2008 17:22:07
Warranty: 3 year next day on-site repair or replace
 PDF specs

EMP-1710 mobile projector
V11H230040 Epson
21k

3.0mb
3.3mb

Make high quality presentations with this compact, 2700 ANSI lumens projector. It's powerful and packed with features - but light and compact - making it the perfect partner for the mobile presenter.

The Epson EMP-1710 is perfect for professionals who need to make high quality presentations on the move. It will project clear, bright and vibrant images thanks to its 3LCD technology and 2700 ... More>>>

Specs
Alternatives
Options
Projector
Projector brightness 2700 ANSI lumens
Projection technology LCD
Native resolution 1024 x 768
Contrast ratio (typical) 400:1
Digital zoom 1-1.2 x
Digital keystone correction -30 - +30
Objective projection distance 1.2m - 12.1m (Zoom: Tele); 1.0m - 10.1m (Zoom: Wide)
Lamps
Service life of lamp 3000 h
Lamp power 170 W
Lamp type UHE
Lens system
Lens system Manual Zoom / Manual Focus
Scanning frequency
Vertical scan range 50 - 85 Hz
Horizontal scan range 15 - 92 KHz
Connectivity
Connectivity technology Wired
I/O ports 1 x RCA / 1 x S-Video
1 x RGB
USB
1 x mini-jack
Technical details
Bundled software EasyMP
Handheld remote control
Cables included Power 1.8m, Computer 1.8m
Video processing technology Full-colour (16.77M)
Weight & dimensions
Dimensions W x D x H 273 x 193 x 68 mm
Weight 1600 g
Energy management
Power consumption 228 W
Power requirements 100-240 V AC ±10%, 50/60 Hz
Power consumption (standby) 5.1 W
Environmental conditions
Operating humidity range 20-80 %
Operating temperature range (T-T) 5 - 35 °C
Display
Display TFT p-Si
Sound emission
Noise level 40 dB
47 offers, from 779.83