|
|
|
|
|
|
| Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema! |
 |
 |
 |
|
|
Make high quality presentations with this compact, 2700 ANSI lumens projector. It's powerful and packed with features - but light and compact - making it the perfect partner for the mobile presenter.
The Epson EMP-1710 is perfect for professionals who need to make high quality presentations on the move. It will project clear, bright and vibrant images thanks to its 3LCD technology and 2700
...
More>>>
ANSI lumens brightness. It takes an instant to set up and cool down and at just 1.6kg and available with a carrying case, it is extremely light and mobile. Other great features include the new A/V Mute slide, which enables you to pause presentations in an instant.
Key Features
- High quality, high impact presentations even in light rooms with 2700 ANSI lumens brightness - Lightweight and compact projector weighing just 1.6kg and includes carrying case - Quick start up from power-on and instant cool-down/off - Clear, sharp images and vivid lifelike colours with 3LCD technology - Combine brightness and efficiency with the Epson E-TORL lamp - Pause presentations and redirect audience attention in an instant with the A/V Mute slide - Project perfect images every time with Automatic Keystone Correction
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Projector brightness |
2700 ANSI lumens |
| Projection technology |
LCD |
|
Native resolution
|
|
The resolution is the number of 'pixels' that the projector is capable of displaying. Pixels are the individual dots that make up the image on your computer.
'Native' resolution is the maximum number of pixels it can actually project individually.
1024 x 768
|
|
Contrast ratio (typical)
|
|
The difference in light intensity between the brightest white and the darkest black.
400:1
|
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
1-1.2 x
|
| Digital keystone correction |
-30 - +30 |
| Objective projection distance |
1.2m - 12.1m (Zoom: Tele); 1.0m - 10.1m (Zoom: Wide) |
| Service life of lamp |
3000 h |
| Lamp power |
170 W |
| Lamp type |
UHE |
|
Lens system
|
|
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Manual Zoom / Manual Focus
|
| Vertical scan range |
50 - 85 Hz |
| Horizontal scan range |
15 - 92 KHz |
| Connectivity technology |
Wired |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
1 x RCA / 1 x S-Video 1 x RGB USB 1 x mini-jack
|
|
| Bundled software |
EasyMP |
|
Handheld remote control
|
|
Description of the functions of the Handheld Remote Control
|
|
Video processing technology
|
|
Description of the Video Processing technology used by the Digital Projector
Full-colour (16.77M)
|
| Cables included |
Power 1.8m, Computer 1.8m |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
273 x 193 x 68 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1600 g
|
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
228 W
|
| Power requirements |
100-240 V AC ±10%, 50/60 Hz |
| Power consumption (standby) |
5.1 W |
| Operating humidity range |
20-80 % |
| Operating temperature range (T-T) |
5 - 35 °C |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT p-Si
|
| Noise level |
40 dB |
|
|
|
|
|
|
|
|
|
|
|