IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > data projectors > Epson V11H231020

PowerLite 1705c Multimedia Projector

Brand: Epson
Product code: V11H231020
EAN/UPC code: 0010343858275, 010343858275
Category: data projectors 
Release date: 09 Aug 2007
Info modified on: 19 Sep 2008 17:22:11
Warranty: Two-year limited warranty, two-year international warranty, 90-day lamp warranty
 PDF specs

PowerLite 1705c Multimedia Projector, integrated 802.11a/b/g module, HD-Ready, 2200 lumens
V11H231020 Epson
7k

40k
38k

Small Size Without Compromise

Project powerful presentations in virtually any setting with the ultra bright, ultra light Epson® PowerLite 1705c. With 2200 lumens at just 3.7 lb, it’s ideal for most any application, including a variety of ambient light conditions. And, with convenient wireless capabilities, it’s compatible with 802.11 a/b/g-compliant devices.

Whatever the ... More>>>

Specs
Alternatives
Options
Projector
Projector brightness 2200 ANSI lumens
Projection technology LCD
Native resolution XGA (1024x768)
Contrast ratio (typical) 400:1
Aspect ratio 4:3
Number of colours 16.7 M
Zoom ratio 1.0 - 1.2
Uniformity 83 %
Keystone correction, vertical -30 - 30 °
Screen size compatibility 30/300 "
Lamps
Service life of lamp 2000 h
Lamp power 170 W
Lamp type UHE
Service life of lamp (economic mode) 3000 h
Lens system
Focal length 23.7 - 28.5 mm
Lens system F=1.6 - 1.77
Focusing
Manual focus
Scanning frequency
Vertical scan range 50 - 85 Hz
Dot clock scanning frequency 162 MHz
Horizontal scan range 15 - 92 KHz
Video
Video in NTSC, NTSC4.43, PAL, M-PAL, N-PAL, PAL60, SECAM HDTV: 480i, 480p, 720p, 1080i
HD-Ready
Loudspeakers
Speakers 1
RMS rated power 1 W
Connectivity
Interface USB 2.0, 802.11 a/b/g
RGB ports quantity 1
S-Video in
Composite video in
Component video (YPbPr/YCbCr) in 1
PC Audio in
Technical details
Shooting distance 6 m
Air filter
Weight & dimensions
Dimensions W x D x H 272 x 193 x 79 mm
Weight 1678 g
Energy management
Power consumption 244 W
Power requirements 100 - 240V ± 10%, 50/60 Hz
Power consumption (standby) 4 W
Environmental conditions
Operating temperature range (T-T) 5 - 35 °C
Sound emission
Noise level 40 dB
2 offers, from $975.99