Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Project superb quality images wherever you present, with the versatile and compact Epson EMP-1700. It has the latest Epson technologies but weighs just 1.6kg making it ideal for the mobile presenter.
Mobile presenting is lighter and brighter with the Epson EMP-1700. You'll make a big impact in any room thanks to its 3LCD technology, high efficiency Epson E-TORL lamp and 2200 ANSI lumens brightness.
...
More>>>
It takes an instant to set up and cool down and weighing just 1.6kg and available with a carrying case, it is extremely light and mobile. Other great features include the new A/V Mute slide, which enables you to pause presentations in an instant.
Key Features
- High quality, high impact presentations, even in light rooms, with 2200 ANSI lumens brightness - Lightweight and compact projector weighing just 1.6kg and includes carrying case - Quick start up from power-on and instant cool-down/off - Clear, sharp images and vivid lifelike colours with 3LCD technology - Combine brightness and efficiency with the Epson E-TORL lamp - Pause presentations and redirect audience attention in an instant with the A/V Mute slide - Project perfect images every time with Automatic Keystone Correction
<<<Less
Specs
Alternatives
Options
Projector
Projector brightness
2200 ANSI lumens
Projection technology
LCD
Native resolution
The resolution is the number of 'pixels' that the projector is capable of displaying. Pixels are the individual dots that make up the image on your computer.
'Native' resolution is the maximum number of pixels it can actually project individually.
1024 x 768
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
400:1
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
Connectivity
I/O ports
An interface on a device to which you can connect another device.
1 x mini-jack
Technical details
Bundled software
EasyMP
Handheld remote control
Description of the functions of the Handheld Remote Control
Video processing technology
Description of the Video Processing technology used by the Digital Projector
16.77M
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
273 x 193 x 68 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1600 g
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
228 W
Power requirements
100-240 V AC ±10%, 50/60 Hz
Power consumption (standby)
5.1 W
Environmental conditions
Operating humidity range
20-80 %
Operating temperature range (T-T)
5 - 35 °C
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.