IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > data projectors > Epson V11H232040DG

EMP-1700 + Gyro Mouse

Brand: Epson
Product code: V11H232040DG
EAN/UPC code:
Category: data projectors 
Release date: 28 Mar 2007
Info modified on: 22 Sep 2008 15:22:26
 PDF specs

EMP-1700 LCD XGA 2200 ANSI lumens lightweight and compact mobile projector + Gyro Mouse
V11H232040DG Epson
22k

20k
3.3mb
3.0mb

Project superb quality images wherever you present, with the versatile and compact Epson EMP-1700. It has the latest Epson technologies but weighs just 1.6kg making it ideal for the mobile presenter.

Mobile presenting is lighter and brighter with the Epson EMP-1700. You'll make a big impact in any room thanks to its 3LCD technology, high efficiency Epson E-TORL lamp and 2200 ANSI lumens brightness. ... More>>>

Specs
Alternatives
Options
Projector
Projector brightness 2200 ANSI lumens
Projection technology LCD
Native resolution 1024 x 768
Contrast ratio (typical) 400:1
Digital zoom 1-1.2 x
Digital keystone correction -30 - +30
Objective projection distance 1.2m - 12.1m (Zoom: Tele); 1.0m - 10.1m (Zoom: Wide)
Lamps
Service life of lamp 3000 h
Lamp power 170 W
Lamp type UHE
Scanning frequency
Vertical scan range 50 - 85 Hz
Horizontal scan range 15 - 92 KHz
Connectivity
Connectivity technology Wired
RGB ports quantity 1
S-Video in
USB 2.0 ports quantity 1
Connectivity
I/O ports 1 x mini-jack
Technical details
Bundled software EasyMP
Handheld remote control
Video processing technology 16.77M
Weight & dimensions
Dimensions W x D x H 273 x 193 x 68 mm
Weight 1600 g
Energy management
Power consumption 228 W
Power requirements 100-240 V AC ±10%, 50/60 Hz
Power consumption (standby) 5.1 W
Environmental conditions
Operating humidity range 20-80 %
Operating temperature range (T-T) 5 - 35 °C
Display
Display TFT p-Si
£512.70