IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark France United States Switzerland Italy Austria China Ukraine Sweden Finland India Russian Federation Venezuela Luxembourg Romania  More >> Country Language: English

Start > data projectors > Epson V11H242040

EMP-S42

Brand: Epson
Product code: V11H242040
EAN/UPC code:
Category: data projectors 
Warranty: 3 year
3LCD projector, 1800 ANSI lumens brightness, 4 second start-up, mobile and compact
V11H242040 Epson
19k

With the EMP-S42 from Epson, take advantage of your favourite films and presentations on the big screen!
Compact, the EMP-S42 is easily transportable and very simple to configurate for an immediate and efficient use. Ideal for mobile presentations, this video projector offers a very high image quality thanks to Epson's Tri-LCD technology. In addition, you can quickly pause and play your presentation ... More>>>

Specs
Alternatives
Options
Projector
Projector brightness 1800 ANSI lumens
Projection technology LCD
Native resolution 800 x 600
Colour
Contrast ratio (typical) 500:1
Number of colours 16.77 M
Aspect ratio 4:3
Projected image size 30" - 300"
Lamps
Service life of lamp 3000 h
Lamp power 170 W
Lamp type UHE
Lamp-door protection Yes
Scanning frequency
Vertical scan range 50-85 Hz
Horizontal scan range 15-90 KHz
Loudspeakers
Speakers 1W Monaural
Connectivity
S-Video in
Audio (L,R) in 2
USB 2.0 ports quantity 1
Connectivity
VGA (D-Sub) ports quantity 2
I/O ports Composite
S-Video
RGB
USB
2x RCA
Technical details
Plug and Play
Weight & dimensions
Dimensions W x D x H 247 x 327 x 87 mm
Weight 2600 g
Energy management
Power consumption 250 W
Power requirements 100-240 V AC ±10%, 50/60 Hz
Power consumption (standby) 5 W
Display
Display LCD:3 P-Si TFT
Sound emission
Noise level 36 dB
€367.44