IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > monitor arms & stands > Ergotron 28-512-194

LX Dual Desk Mount Arm Silver

Brand: Ergotron
Product code: 28-512-194
EAN/UPC code: 698833006940, 0698833006940, 28512194
Category: monitor arms & stands 
Release date: 12 Nov 2006
Info modified on: 03 2008 19:07:57
Warranty: 5 years.
 PDF specs

LX Dual Desk Mount Arm (silver)
28-512-194 Ergotron
28k

LX Dual Desk Mount Arm (silver)

Make the most of your workspace. Use this ingenious tool with your notebook and an external LCD or with two LCDs. Create a productive side-by-side configuration that lifts screens up to where they’re easier to see while reclaiming valuable worksurface.

Benefits
-Makes a productive dual-display configuration.
-Versatile: Use with a ... More>>>

Specs
Alternatives
Options
Display
Screen size compatibility, minimum 20 "
Maximum weight (capacity) 9 kg
Mounting interface VESA FDMI, MIS-D, 100/75, C
Ergonomics
Tilt angle 80 °
Pan range 180 °
Ergonomics
Rotation 90 °
Lift 33 cm
Colour
Colour of product Silver
Packaging data
Package dimensions (W x D x H) 459x422x153 mm
Package weight 10900 g
Technical details
Mounting type Desk
61 offers, from 160.48