IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > monitor arms & stands > Ergotron 45-180-194

LX Wall Mount Arm. Silver

Brand: Ergotron
Product code: 45-180-194
EAN/UPC code: 698833004175, 0698833004175, 45180194
Category: monitor arms & stands 
Release date: 05 Oct 2005
Info modified on: 03 2008 19:17:52
Warranty: 5 year warranty
 PDF specs

LX Wall Mount Arm with extension Silver
45-180-194 Ergotron
17k

4k
5k
4k

LX Wall Arm, Silver
Deluxe wall mount arm for superior ergonomics and ease of use. Arm provides 33 cm of height adjustment and 61 cm of horizontal adjustment, 3-point side-to-side rotation, tilt and potrait/landscape rotation. Arm position on included 32 cm tall pole can be changed. Wall bracket easily mounts to wall or wall track system.

Specs
Alternatives
Options
Display
Maximum weight (capacity) 2.300 - 9.100 kg
Mounting interface VESA FDMI, MIS-D, 75/100, C (100 x 100 mm & 75 x 75 mm)
Environmental conditions
Operating temperature range (T-T) 4 - 43 °C
Weight & dimensions
Weight 4950 g
Colour
Colour of product Silver
Technical details
Mounting type Wall
59 offers, from 87.79