Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
100 W
Colour
Colour of product
White
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
30000 g
Height
Height of the product
870 mm
Width
540 mm
Depth
540 mm
Technical details
Reversible doors
Technical details
Case design
Built-in
Freezer
Type
Upright
Climate class
Star rating
4
Freezer gross capacity
85 L
Freezer net capacity
70 L
Door hinge
right
Freezing capacity
The freezing power is measured in kilograms/24 hours. This indicates the weight of fresh food that the freezer can freeze from room temperature down to mentioned temperature in 24 hours.