IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > dishwashers > Exquisit GSP5BS

Mini Dishwasher

Brand: Exquisit
Product code: GSP5BS
EAN/UPC code: 4016572003215
Category: dishwashers 
Release date: 13 Oct 2005
Info modified on: 03 Jul 2008 15:20:39
GSP5BS Exquisit
9k

Specs
Alternatives
Options
Technical details
Type mini
Quantity of washing programs 3
Energy consumption washing 0.82 kWh
Water consumption per cycle 12 L
Weight & dimensions
Weight 25000 g
Height 440 mm
Width 570 mm
Depth 500 mm
Energy management
Input voltage 230 V
Power consumption 1200 W
Power supply input frequency 50 Hz
3 offers, from €151.70  

Product comments
angela.tinney
2007-01-30 11:39:10
can this product be used without plumbing in?

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box