Actual medium capacity, expressed in gigabytes, without applying compression.
2150.4 GB
Drive device, buffer size
128 MB
Technical details
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Dual Ultra 160LVD SCSI, Ultra ATA-100
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel i80303 64-bit RISC
Memory type
ECC memory for this configuration; including size expressed in bytes; followed by speed expressed in megahertz; followed by memory type
SDRAM
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Operating system independent.
Bundled software
DiskWare A12R
Technical details
I/O ports
An interface on a device to which you can connect another device.
2 x High Density SCSI
RAID levels
Raid JBOD, 0, 1 , 0+1, 3 & 5
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
450 W
Operating temperature range (T-T)
5 - 40 °C
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
483 x 470 x 175 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.