IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > floppy drives > Freecom 22767

USB Floppy Disk Drive, Black

Brand: Freecom
Product code: 22767
EAN/UPC code: 4021801227676
Category: floppy drives 
Release date: 15 Jul 2005
Info modified on: 10 Sep 2008 17:21:56
Warranty: 2 years
 PDF specs

USB Floppy Disk Drive, Black
22767 Freecom
23k

Nowadays, most computers and notebooks are shipped without a floppy drive. However, the need for a floppy drive still exists; the old,
trustworthy 3.5" floppy disk is still one of the most used media types in the world. Small files like drivers, software updates, patches for
operating systems, anti-virus updates and boot-diskettes are still being shipped on floppy disks. Also, a lot of people ... More>>>

Specs
Alternatives
Options
Disk drive
Drive device speed 300 RPM
Diskette drive 1.44 MB
Number of disks 1 pcs
Data transmission
Data transfer rate 12 Mbit/s
Connectivity
Interface USB 1.1
Endurance
Mean time between failures (MTBF) 30000 h
System requirements
Compatible operating systems Windows 98SE/2000/Me/XP
Mac OS 9 +
Mac OS 10.x +
Compatibility PC & Mac
Weight & dimensions
Dimensions W x D x H 142 x 103 x 17 mm
Weight & dimensions
Weight 280 g
Size 3.5 "
Package dimensions (W x D x H) 210 x 240 x 80 mm
Energy management
USB powered
Environmental conditions
Operating shock 5 G
Operating humidity range 8-80 %
Storage temperature range (T-T) -20-60 °C
Operating temperature range (T-T) 5 - 50 °C
Non-operating shock 100 G
Certificates
Safety UL, CSA, TÜV, CE
66 offers, from 22.21