IceCat.biz cool in catalogues.
Search
Nederland Deutschland España United States Italia United Kingdom België, Belgique Україна Sverige Österreich Schweiz, Suisse, Svizzera France Danmark 中國  India Россия Polska Portugal Romania Česká republika   More >> Country Language: English
CurrencyUSD  [ € 1 = 1.41 USD ]

Start > media players > Freecom 24606

MediaPlayer-3 80 GB black

Brand: Freecom
Product code: 24606
EAN/UPC code: 4021801246066
Product family: %%family_name%%
Category: media players 
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on. You can even take your media player to friends and have a fun night together watching the latest movies or letting them hear your latest musical discovery!
Release date: 15 Jul 2005
Info modified on: 03 Feb 2010 15:30:25
Warranty: 2 years manufacturer’s warranty and unlimited free helpdesk support

Campaign period : 01 Jan 1970 - 01 Jan 1970

 PDF specs

MediaPlayer-3 80 GB black - Harddrive 3,5" based portable multimedia player, 80GB
24606 Freecom
49k

• The first dedicated harddrive 3,5” based portable multimedia player, that can be used as:
- Movie Player: store and play back DivX/MPEG-4 movies in DVD quality
- Music Player: store and play back MP3,WMA,OGG Vorbis music files
- Digital Photo viewer: store and view JPEG pictures
- Portable Storage device: can also be used as a fast USB 2.0 external
harddrive

• Stylish, ... More>>>

Specs
Alternatives
Options
Disk drive
Hard disk drive capacity
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
80 GB
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Drive device, buffer size 2 MB
Hard disk drive type 3.5”UDMA/E-IDE
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Connectivity technology Wired
I/O ports
An interface on a device to which you can connect another device.
Composite / component, S-VIDEO
Stereo Audio L/R / SPDIF Optical Digital Audio
Video
Video compression formats DAT,VOB, MPG, MPA, M1V, M2V, AVI, MPEG-1, MPEG-2, MPEG-4, DivX 3.11 / 4.0 / 5.0, XviD
Audio
Audio compression formats MPEG-1, MPEG-2, MP3, AC3, DTS
Still image
Supported image formats JPEG
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
Graphic LCD backlight
Display diagonal
Size of the display for this product; expressed in inches diagonal
3.05 cm (1.2 ")
Maximum resolution 2048 x 1532 pixels
System requirements
Minimum RAM 128 MB
Minimum processor Pentium-III
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1000 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
128x207x36 mm
Energy management
Power requirements 200-240VAC
Environmental conditions
Operating temperature range (T-T) 5 - 55 °C
Storage temperature range (T-T) -40-65 °C
Management features
Handheld remote control
Description of the functions of the Handheld Remote Control
Operating system/software
Bundled software DivX Video-Encoding
Colour
Colour of product Black
Packaging content
Cables included USB, AV (3x cinch Yellow/Red/White – 2x MiniJack (audio, video)