Tape drives are the cost effective solution for backing up all your important data when high speed is not required.
Key features: - Based on leading Quantum DAT-Technology. - Stores up to 72GB on one Cartridge. - Data transfer rate up to 25.2 GB/h. - Easy and efficient connection due to standard SCSI-Interface. - Most accepted technology in the world: over 9 million devices sold. - Internal 5.25”-Solutions (half height) available. - TapesShieldTM eliminates the particle contamination
...
More>>>
of the head-totape interface. - Uses inexpensive DDS-Media. - MTBF @ 350.000 hours (12% duty cycle). - Supports virtually most operating-systems and platforms. - WEEE/ ROHS ready.
<<<Less
Specs
Alternatives
Options
Storage media
Native capacity
Actual medium capacity, expressed in gigabytes, without applying compression.
36 GB
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression, expressed in gigabytes (billions of bytes). Sometimes the conditions ae mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage untis, or the type of storage equipement/medium.
72 GB
Media types supported
DDS3, DDS4, DDS5
Memory
Drive device, buffer size
16 MB
Data transmission
Burst transfer rate performance
3.5 - 7.0 MB/s
Access time
Access time
40000 ms
Technical details
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Type
DDS
Compression ratio
2:1
Logical recording format
List of methods device uses to record data
ANSI/ISO/ECMA DDS-4 & DDS-3
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Wide Ultra2 SCSI LVD
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
101.6 x 146 x 41.2 mm
Form factor
Description of characteristics; and/or size of the product; included by type.
5.25" x 1/2H
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
620 g
Colour
Colour of product
Black/White
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
9 W
Environmental conditions
Operating humidity range
20-80 %
Storage temperature range (T-T)
-40-65 °C
Operating temperature range (T-T)
5 - 40 °C
Storage humidity
5-90 %
Endurance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism