Start
> media players
> Freecom 25414
|
 |
MediaPlayer-25 Drive-In Kit |
|
Brand: Freecom
Product code: 25414
EAN/UPC code: 4021801254146
|
Category: media players
|
|
|
|
|
Release date: 28 Sep 2005
Info modified on: 07 2008 09:19:57
Warranty: 2 years
PDF specs MediaPlayer-25 Drive-In Kit 2.5", NO HDD inside
|
|
|
|
|
|
| Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on. You can even take your media player to friends and have a fun night together watching the latest movies or letting them hear your latest musical discovery! |
 |
 |
 |
|
|
With this kit you can take almost any 2.5" drive and convert it into an versatile external storage device. You supply the hard drive, the MediaPlayer Drive In Kit supplies all the parts necessary to perform the conversion. Installation is fast, uncomplicated and does not require any tools. The MediaPlayer Kit is designed without a cooling fan. The rugged aluminium enclosure acts as a heat sink to
...
More>>>
dissipate internal heat and provide a noise free operation. After installation, the drive connects to the computer via USB or plugs directly into your TV,VCR or HiFi system.
Key features: - Store & play DivX/MPEG-4 movies - Store & play MP3,WMA, OGG Vorbis - Store and view JPEG pictures - Can be used as external hard drive - Built your own 2.5" hard drive in - Easy installation - Noise free operation (fanless) - Including remote control - Firmware upgradeable - All connection cables included
This is a kit ONLY without HDD inside!
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Hard disk drive type |
2.5” IDE |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
|
| Connectivity technology |
Wired |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
Composite video S-video Component (Y, Pb, Pr) USB Audio Stereo L-R Digital Audio (Optical)
|
|
Data transfer rate
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
480 Mbit/s
|
| Video compression formats |
MPG, MPEG, AVI, M2V, DAT,VOB, DivX, XviD |
| Signal format system |
PAL / NTSC |
| Audio compression formats |
MP3, OGG Vorbis, WMA, WAV |
| Supported image formats |
JPEG |
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98/SE/ME/2000/XP Mac OS 10 +
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
80 x 148 x 24 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
160 g
|
| Power requirements |
DC 5V/2A |
| Operating humidity range |
10-75 % |
| Operating temperature range (T-T) |
0 - 44 °C |
|
Package dimensions (W x D x H)
|
|
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
310 x 205 x 55 mm
|
| Colour of product |
Black |
|
Handheld remote control
|
|
Description of the functions of the Handheld Remote Control
|
|
|
|
|
|
|
|
|
|
|
|