|
Native capacity
|
|
Actual medium capacity, expressed in gigabytes, without applying compression.
20 GB
|
|
Compressed capacity
|
|
The maximum storage capacity of a storage medium when applying data compression, expressed in gigabytes (billions of bytes). Sometimes the conditions ae mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage untis, or the type of storage equipement/medium.
40 GB
|
| Media types supported |
DDS-4 (150m), DDS-3 (125m), DDS-2 (120m) |
| Burst transfer rate performance |
3/6 MB/s |
|
Seek time
|
|
Time necessary to find data on medium; expressed in seconds
50 s
|
|
Internal
|
|
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
|
| Type |
DDS |
| Compression ratio |
2:1 |
|
Logical recording format
|
|
List of methods device uses to record data
ANSI/ISO/ECMA DDS-2, DDS-3, DDS-4
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
|
|
| Colour of product |
Black |
| Bundled software |
Yosemite TapeWare Software |
|
Mean time between failures (MTBF)
|
|
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism
125000 h
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows (NT), NetWare, Linux,MAC OS, Unix, Sun Solaris, Silicon Graphics, IBM AIX
|
|