Tape drives are the cost effective solution for backing up all your important data when high speed is not required.
Key features: - The worlds most popular mid-range tape storage format with a user base of over 9 million. - Based on HP's leading technology. - Black bezel, TapeWare Backup Software. - Capacity : 36 - 72 GB. - One-Button Disaster Recovery. - Tape Alert for worry free backup. - Up to 400.000 hrs MTBF. - Internal head cleaner. - Inexpensive DDS-media, low cost of
...
More>>>
ownership. - Read-after-write verification. - Up to 6 MB/s transfer rate.
<<<Less
Specs
Alternatives
Options
Storage media
Native capacity
Actual medium capacity, expressed in gigabytes, without applying compression.
36 GB
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression, expressed in gigabytes (billions of bytes). Sometimes the conditions ae mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage untis, or the type of storage equipement/medium.
72 GB
Media types supported
DDS-GEN5 (170m), DDS-4 (150m), DDS-3 (125m)
Data transmission
Burst transfer rate performance
6 MB/s
Seek time
Time necessary to find data on medium; expressed in seconds
44 s
Technical details
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Type
DDS
Compression ratio
2:1
Technical details
Logical recording format
List of methods device uses to record data
ANSI/ECMA DDS, DDS-DC, DDS-3, DDS-4
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Colour
Colour of product
Black
Operating system/software
Bundled software
TapeWare XE
Endurance
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism