IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > tape drives > Freecom 25891

TapeWare DAT-40i EZ-Kit

Brand: Freecom
Product code: 25891
EAN/UPC code: 4021801258915
Category: tape drives 
Release date: 19 Oct 2005
Info modified on: 10 Sep 2008 17:21:56
Warranty: 3 years
 PDF specs

TapeWare DAT 40i Internal HH EZ-KIT DDS-4, White/Black
25891 Freecom
9k

Key features:
- Based on leading Quantum DAT-Technology.
- Stores up to 40GB on one Cartridge.
- Easy and efficient connection due to standard SCSI-Interface.
- Most accepted technology in the world: over 9 million devices sold.
- Internal 5.25”-Solutions (half height) available.
- TapesShieldTM eliminates the particle contamination of the head-totape interface.
- Uses ... More>>>

Specs
Alternatives
Options
Storage media
Native capacity 20 GB
Compressed capacity 40 GB
Media types supported DDS3, DDS4
Standard capacity 12/24 GB (DDS3), 20/40 GB (DDS4)
Memory
Drive device, buffer size 10 MB
Data transmission
Burst transfer rate performance 2.75 - 5.5 MB/s
Access time
Access time 30000 ms
Technical details
Internal
Type DDS
Compression ratio 2:1
Logical recording format ANSI/ISO/ECMA DDS-4 & DDS-3
Connectivity
Interface Wide Ultra2 SCSI LVD
Weight & dimensions
Dimensions W x D x H 101.6 x 146 x 41.2 mm
Form factor 5.25" x 1/2H
Weight 620 g
Colour
Colour of product Black/White
Energy management
Power consumption 9 W
Environmental conditions
Operating humidity range 20-80 %
Storage temperature range (T-T) -40-65 °C
Operating temperature range (T-T) 5 - 40 °C
Storage humidity 5-90 %
Endurance
Mean time between failures (MTBF) 350000 h
31 offers, from €191.00