IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > media players > Freecom 26665

Network MediaPlayer - 35 80Gb

Brand: Freecom
Product code: 26665
EAN/UPC code: 4021801266651
Category: media players 
Release date: 23 Nov 2005
Info modified on: 19 Aug 2008 17:22:07
Warranty: 2years manufacturer’s warranty and unlimited free helpdesk support
 PDF specs

Network MediaPlayer-35 80GB
26665 Freecom
10k

Experience a new level of computing and home entertainment with the Freecom portable Mediaplayer-35,the player that covers all AV-file formats. The Freecom Mediaplayer-35 is a cost-effective, dedicated hard drive based mobile multimedia player that seamlessly delivers digital media (video, audio) from your PC to the television, projector or Hi-fi set. Enjoy digital media and information in the comfort ... More>>>

Specs
Alternatives
Options
Disk drive
Hard disk drive capacity 80 GB
Hard disk rotational speed 7200 RPM
Connectivity
Connectivity technology Wired
I/O ports RJ-45
Composite
S-video
Component Y,Pb,Pr
Stereo L-R
Digital Coaxial, Optical
Networking
Networking features 10/100 Mbps LAN (RJ-45)
Video
Video compression formats MovieMPEG 1,2,4 (MPG,MPEG,AVI,M2V,DAT,VOB,IFO)
Audio
Audio compression formats MP3,OGG,WAV,WMA
Still image
Supported image formats JPG (JPEG)
System requirements
Compatible operating systems Windows 98/SE/ME/2000/XP
Mac OS 10
Weight & dimensions
Weight 1000 g
Dimensions W x D x H 57 x 150 x 185 mm
Energy management
Power requirements 5V 1.5A /12V 1.5A
Environmental conditions
Operating temperature range (T-T) 0 - 44 °C
Operating humidity range 10-50 %
Packaging data
Package dimensions (W x D x H) 230 x 330 x 100 mm
Colour
Colour of product Silver
Management features
Handheld remote control