IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > media players > Freecom 27446

MP-350 WLAN 400GB

Brand: Freecom
Product code: 27446
EAN/UPC code: 4021801274465
Category: media players 
Release date: 11 Mar 2007
Info modified on: 08 2008 13:19:54
Warranty: 2 years warranty
 PDF specs

Network Media Player-350 WLAN 400 GB
27446 Freecom
52k

80k
33k
44k

With the new Network MediaPlayer-WLAN, Freecom adds another dimension to the world of portable media playback devices. The player connects to your wireless access point, thereby opening a world of multimedia entertainment. You can now play back any multimedia content stored on any computer in your network, and watch it on your TV. Or you
can store movies and/or music on the built-in harddrive and ... More>>>

Specs
Alternatives
Options
Disk drive
Hard disk drive capacity 400 GB
Hard disk size 3.5 "
Hard disk drive type IDE
Connectivity
Interface WLAN 802.11g, LAN, USB 2.0
Connectivity technology Wireless
Ethernet LAN (RJ-45) ports quantity 1
Audio (L,R) out 1
USB 2.0 ports quantity 1
Component video (YPbPr/YCbCr) out 1
Composite video out
S-Video out
Networking
Supported data transfer rates 100, 10, 54
Video
Signal format system PAL / NTSC
Video compression formats AVI: MS-MPEG4v3/DivX/Xvid, WMV9, WMV: WMV9, MP4: MPEG4 Video, DAT: MPEG1, VOB: MPEG2, MPG/MPEG: MPEG1/MPEG2
Audio
Audio compression formats MP3, OGG Vorbis
Still image
Supported image formats JPG/JPEG
System requirements
Minimum system requirements WLAN/LAN
Minimum RAM 64 MB
Minimum processor Pentium-II 233MHz
Compatible operating systems Windows 2000/XP
MAC OS X
CD-ROM drive required
Mac compatibility
Weight & dimensions
Dimensions W x D x H 57 x 150 x 185 mm
Weight 1000 g
Energy management
Power requirements 5V 1.5A /12V 1.5A
Environmental conditions
Operating temperature range (T-T) 0 - 44 °C
Operating humidity range 10 - 50 %
Colour
Colour of product Black/Silver
Management features
Handheld remote control
Packaging content
Cables included USB, AV
4 offers, from €236.71