IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > media players > Freecom 27447

Network MediaPlayer-350 WLAN 500 GB

Brand: Freecom
Product code: 27447
EAN/UPC code: 4021801274472, 752570048134, 708431211544
Category: media players 
Warranty: 2 years warranty
 PDF specs

Network Media Player-350 WLAN 500 GB
27447 Freecom
52k

44k
33k
80k

With the new Network MediaPlayer-WLAN, Freecom adds another dimension to the world of portable media playback devices. The player connects to your wireless access point, thereby opening a world of multimedia entertainment. You can now play back any multimedia content stored on any computer in your network, and watch it on your TV. Or you
can store movies and/or music on the built-in harddrive and ... More>>>

Specs
Alternatives
Options
Disk drive
Hard disk drive capacity 500 GB
Hard disk size 3.5
Hard disk type IDE
Connectivity
Connectivity technology Wireless
Interface WLAN 802.11g, LAN, USB 2.0
S-Video out
Composite video out
Component video (YPbPr/YCbCr) out 1
USB 2.0 ports quantity 1
Audio (L,R) out 1
Ethernet LAN (RJ-45) ports quantity 1
Networking
Supported data transfer rates 100, 10, 54
Video
Video compression formats AVI: MS-MPEG4v3/DivX/Xvid, WMV9, WMV: WMV9, MP4: MPEG4 Video, DAT: MPEG1, VOB: MPEG2, MPG/MPEG: MPEG1/MPEG2
Signal format system PAL / NTSC
Audio
Audio compression formats MP3, OGG Vorbis
Still image
Supported image formats JPG/JPEG
System requirements
Compatible operating systems Windows 2000/XP
MAC OS X
Minimum processor Pentium-II 233MHz
Minimum RAM 64 MB
Minimum system requirements WLAN/LAN
Mac compatibility
CD-ROM drive required
Weight & dimensions
Weight 1000 g
Dimensions W x D x H 57 x 150 x 185 mm
Energy management
Power requirements 5V 1.5A /12V 1.5A
Environmental conditions
Operating humidity range 10 - 50 %
Operating temperature range (T-T) 0 - 44 °C
Colour
Colour of product Black/Silver
Management features
Handheld remote control
Packaging content
Cables included USB, AV
27 offers, from 236.17