IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Czech Republic Venezuela  More >> Country Language: English

Start > media players > Freecom 28552

MP-350 WLAN DriveIn-Kit

Brand: Freecom
Product code: 28552
EAN/UPC code: 4021801285522
Category: media players 
Release date: 11 Mar 2007
Info modified on: 08 2008 13:19:54
Warranty: 2 years warranty
 PDF specs

Wireless MediaPlayer Drive-In Kit/ 3.5" / AV / USB 2.0 / (W)LAN / WIN & MAC
28552 Freecom
52k

80k
33k
44k

Wireless MediaPlayer Drive-In Kit. Digital Media Adapter.
With WLAN, LAN, USB 2.0 & AV Output

Features :
- Connects directly to TV or Hifi
- Enjoy movies, music and photo ’s on your TV/ HiFi
- Stream AV files from any network PC on your TV or HiFi
- HD Video-File compatible
- Supports multiple formats: MPEG1-4, DIVX, XVID, MP3, JPG...and many more
- Easy to use ... More>>>

Specs
Alternatives
Options
Disk drive
Hard disk size 3.5 "
Hard disk drive type IDE
Connectivity
Connectivity technology Wireless
Interface WLAN 802.11g, LAN, USB 2.0
Ethernet LAN (RJ-45) ports quantity 1
Audio (L,R) out 1
USB 2.0 ports quantity 1
Component video (YPbPr/YCbCr) out 1
Composite video out
S-Video out
Networking
Supported data transfer rates 100, 10, 54
Video
Video compression formats AVI: MS-MPEG4v3/DivX/Xvid, WMV9, WMV: WMV9, MP4: MPEG4 Video, DAT: MPEG1, VOB: MPEG2, MPG/MPEG: MPEG1/MPEG2
Signal format system PAL / NTSC
Audio
Audio compression formats MP3, OGG Vorbis
Still image
Supported image formats JPG/JPEG
System requirements
Compatible operating systems Windows 2000/XP
MAC OS X
Minimum system requirements WLAN/LAN
Minimum RAM 64 MB
Minimum processor Pentium-II 233MHz
CD-ROM drive required
Mac compatibility
Weight & dimensions
Weight 1000 g
Dimensions W x D x H 57 x 150 x 185 mm
Energy management
Power requirements 5V 1.5A /12V 1.5A
Environmental conditions
Operating temperature range (T-T) 0 - 44 °C
Operating humidity range 10 - 50 %
Colour
Colour of product Black/Silver
Management features
Handheld remote control
Packaging content
Cables included USB, AV
5 offers, from €141.68