IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > PDAs > Fujitsu-Siemens S26391-K182-V835

Pocket LOOX T830, ENG

Brand: Fujitsu-Siemens
Product code: S26391-K182-V835
EAN/UPC code: 4045827413516
Category: PDAs 
Release date: 26 Sep 2006
Info modified on: 25 Sep 2008 10:25:52
Warranty: 2 year Bring-In.
 PDF specs

Pocket LOOX T830, Intel XScale PXA 270 416 MHz | 128/64 MB ROM/RAM | 240x240 transflective TFT Touchscreen, 65k colours | Lithium-Ion 1500 mAh battery | SD I/O - MMC | Sync Cable USB, AC Adapter, Cradle Station, Stereo headset, Leather bag | Windows Mobile 5 | VGA camera for video telephony via UMTS, 2 Megapixel auto focus camera for picture capturing, Interfaces: GSM 900/1800/1900 Mhz, UMTS 2100 MHz, BT, WLAN 802.11 b/g, USB 1.1, GPS, Built-in microphone, speaker, headphone (3.5 mm)
S26391-K182-V835 Fujitsu-Siemens
44k

Drive your business – independent of time and location. e-mail and messaging services automatically update your Outlook data. Precise navigation by means of GPS guidance. It enables you also to make Voice over IP (VoIP) phone calls via WLAN/UMTS.

Specs
Alternatives
Options
Display
Display resolution 240 x 240 pixels
Display TFT Touchscreen
Colour
Display number of colours 0.065536 M
Display diagonal 2.4 "
Memory
Internal memory 64 MB
Flash memory 128 MB
Compatible memory cards SD / MMC (SDIO)
Processor
Processor clock speed 416 MHz
Processor family Intel X-Scale
Processor Intel PXA270
Phone features
Phone function
GPS Performance
GPS function
GPS receiver SiRF GSC3F
Operating system/software
Operating system provided Windows Mobile 5.0 Phone
Wireless LAN features
Wireless technology IEEE 802.11b/g, Bluetooth
Data transmission
Bluetooth
Camera
Camera resolution 640 x 480 pixels
Camera included
Audio
Built-in microphone
Speakers
Polyphonic ring
Connectivity
Speaker/ headphone/ line-out jack
I/O ports USB 1.1
Energy management
Battery performance 1500 mAh
Battery technology Lithium-Ion
Weight & dimensions
Weight 195 g
Dimensions W x D x H 64 x 21 x 126 mm
4 offers, from 533.55