IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark France Italy United States Switzerland Austria China Ukraine Sweden India Russian Federation Finland Venezuela Romania Luxembourg  More >> Country Language: English

Start > LCD TVs > Grundig 15LCD57

Davio 15

Brand: Grundig
Product code: 15LCD57
EAN/UPC code:
Category: LCD TVs 
 PDF specs

Davio 15 TFT-LC-Display 15" 4:3 XGA (1024 x 768)
15LCD57 Grundig
11k

Davio are characterised by their unique design, comprehensive features, user friendliness and numerous connection options. But that‘s not all. Their real strengths only become apparent during everyday use. See for yourself.

Specs
Alternatives
Options
Display resolution
Display resolution 1024 x 768 pixels
Display
Display diagonal 15
Display Active Matrix TFT-LCD
Viewing angle, vertical 135 °
Viewing angle, horizontal 160 °
Aspect ratio 4:3
Response time 12 ms
Display brightness 400 cd/m²
Contrast ratio (typical) 500:1
Comb filter
Diagonal screen size (metric) 38 cm
Colour
Colour of product Silver
Connectivity
S-Video in
Speaker/ headphone/ line-out jack
RGB ports quantity 1
Headphone connectivity 3.5 mm
Teletext
Teletext 10 pages
Teletext
Teletext function
Audio
RMS rated power 2 W
Number of loudspeakers 2
Music power 4 W
TV tuner
Channels quantity 99
Signal format system BG, I, DK/K’, L/L’. PAL, SECAM, NTSC, B/G/D/K/I, Nicam
Management features
Remote control type Tele-Pilot® 160 C
Energy management
Power consumption 45 W
Power supply type 50/60 Hz 100 - 240 V
Power consumption (standby) 2 W
Weight & dimensions
Dimensions W x D x H 390 x 95 x 360 mm
Weight 4400 g
Dimensions (W x D x H) with stand 390 x 160 x 360 mm
€239.13