IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > CD players & recorders > Grundig CDP5100

CDP 5100 SPCD

Brand: Grundig
Product code: CDP5100
EAN/UPC code: 4013833601760
Category: CD players & recorders 
Release date: 15 Aug 2006
Info modified on: 22 Sep 2008 15:22:26
CDP 5100 SPCD
CDP5100 Grundig
26k

Technical specifications
- Portable CD player which can play CD-R/RW in CD-DA and MP3 format.
- 40-second digital anti-shock system for audio CDs and 120 seconds for MP3 CDs.
- Digital equalizer with five pre-programmed settings.
- Ultra Bass System.
- Housing colour: procon silver/orange.

Specs
Alternatives
Options
Audio
Equalizer bands quantity 5
Audio D/A Converter (DAC) 1bit
Frequency range 20-20000
Equalizer
Continuous audio playback time 12 h
Media types
CD-RW playback
CD-R playback
Technical details
MP3 playback
Device type Portable
Title memory 64
Shock resistant memory 45 s
Number of decks 1
Disc playback modes random, repeat
Display
Display LCD
Management features
Bass adjustment
Connectivity
Headphone connectivity 3.5 mm
Energy management
Battery life 12 h
Battery type mignon cells
Number of batteries supported 2
Battery voltage 1.5 V
Power requirements 230V
Weight & dimensions
Dimensions W x D x H 14.3 x 14.3 x 2.8 mm
Weight 210 g
Depth 14.3 mm
Height 2.8 mm
Width 14.3 mm
Colour
Colour of product Silver
8 offers, from 22.94