IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > DVD players & recorders > Grundig DVDP7600

DVD-P 7600

Brand: Grundig
Product code: DVDP7600
EAN/UPC code:
Category: DVD players & recorders 
 PDF specs

DVD-P 7600
DVDP7600 Grundig
64k

Features:

- Portable DVD player with 7” (17.7 cm).
- LCD-TFT display in 16:9 format.
- Anti-shock system and built-in stereo speaker.
- Plays DVD video, DVD+R/ RW, DVD-R/ RW, DivX DVD, JPEG DVD, DivX CD, Video CD, JPEG CD, Kodak picture CD, audio CD, CD-R/RW in CD-DA and in MP3 format.
- Mains or battery operation.
- Protective carry bag provided.

Specs
Alternatives
Options
Video
Signal format system NTSC, PAL
Video D/A Converter (DAC) 54 MHz / 10 bit
Progressive scan output
Audio
Built-in audio decoders Dolby Digital AC3, MP3, PCM
Audio D/A Converter (DAC) 96 kHz / 24 Bit
Audio dynamic range DVD 85 / 65 dB
Frequency response CD 4 Hz - 20 kHz
Frequency response DVD 4 Hz - 22 kHz / 4 Hz - 44 kHz
Loudspeakers
Built-in speakers
Optical drive
DVD recorder
Storage media
Disk types supported DVD Video / DVD-R / DVD-RW / DVD+R / DVD+RW / Audio CD / CD-R / CD-RW /Video CD (2.0) / MP3 / JPEG / Kodak Picture CD
Still image
Supported image formats JPEG
Display
Aspect ratio 16:9
Display TFT
Display diagonal 7
Display
Display resolution 480 x 234 pixels
Display brightness 350 cd/m²
Contrast ratio (typical) 350:1
Connectivity
Composite video out
Digital audio optical out
Composite video in
USB 2.0 ports quantity
Management features
Handheld remote control
Colour
Colour of product Silver
Energy management
Power requirements 100 - 240 V, 50 - 60 Hz
Power consumption 11.25 W
Weight & dimensions
Weight 830 g
Dimensions W x D x H 210 x 160 x 30 mm
Security
Child lock
2 offers, from €98.24