Features: -Elegantly designed radio for FM, MW (AM), LW and SW (5.80 - 6.40 MHz and 6.80 - 18.50 MHz) reception -Dimensions: 26 x 15 x 7 cm -Housing colour: chrome
Specs
Alternatives
Options
Audio
Equalizer
Audio system
mono
Radio
RDS tuner included
Supported bands
FM
Tuner type
Analogue
Radio type
Portable
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Connectivity
I/O ports
An interface on a device to which you can connect another device.
Stereo headphones (3.5 mm)
Technical details
Cassette deck
Colour
Colour of product
chrome
Energy management
Battery type
Description of battery supplied with the product
baby cells
Number of batteries supported
4
Power requirements
230V
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
247x62x127 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.