IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > CD players & recorders > Grundig RCD1420

MP3 CD Radio RCD 1420

Brand: Grundig
Product code: RCD1420
EAN/UPC code: 4013833595946
Category: CD players & recorders 
Release date: 07 Jun 2005
Info modified on: 19 Aug 2008 17:22:07
MP3 CD Radio RCD 1420
RCD1420 Grundig

Features:

- A small, light and easy-to-use radio with a CD player and a very distinctive design.
- PLL synthesiser tuner with 20-station memory.
- CD player with CD-R/CD-RW read capability in CD-DA format and 20-track memory.
- The CD player of this CD radio can play CD-Rs/CD-RWs in CD-DA and MP3 formats.
- Ultra Bass System.
- Housing colour: chrome.

Specs
Alternatives
Options
Audio
Frequency range 20 - 16000 Hz
Audio D/A Converter (DAC) 1 bit / 8-times
Bit rate 8 - 320 kbps
Audio system Stereo, (Ultra Bass)
RMS rated power 2 x 1.5 W
Radio
Digital tuner
Media types
CD-R playback
CD-RW playback
Technical details
Preset station quantity 20
File type CD-DA & MP3
Cassette deck
Technical details
Device type Personal
Title memory 20
MP3 playback
Connectivity
I/O ports 3.5 mm
Energy management
Power requirements 230 V
Weight & dimensions
Dimensions W x D x H 245 x 245 x 140 mm
Weight 1750 g
Colour
Colour of product Chrome
4 offers, from 38.66