The TFT5600 RKM (rack-mount keyboard and monitor) is Compaq's first 1U integrated keyboard and monitor. It's full 15" TFT active matrix display provides a flicker free, quality display at viewing angles up to 120 degrees horizontally and 105 degrees vertically. The advanced functionality found with the hot keys allows customers the convenience of moving to frequently used servers at the touch of a
...
More>>>
button. All of this plus enough room to mount a switchbox behind.
<<<Less
Specs
Alternatives
Options
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT LCD
Display diagonal
Size of the display for this product; expressed in inches diagonal
15 "
Display resolution
Resolution of the display for the system
1024 x 768 pixels
Number of colours
Maximum number of viewable colors.
16.7 M
Viewing angle, horizontal
120 °
Viewing angle, vertical
105 °
Technical details
Form factor
Description of characteristics; and/or size of the product; included by type.
Rack
Height (in Rack Units)
1U
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
432 x 396 x 43 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
6250 g
Width
432 mm
Depth
396 mm
Height
Height of the product
43 mm
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.