IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Czech Republic Venezuela  More >> Country Language: English

Start > power extensions > HP 351655-B21

Fixed Cord PDU and Extension Bars (qty-2)

Brand: HP
Product code: 351655-B21
EAN/UPC code: 808736785907, 0808736785907, 4948382341099
Category: power extensions 
Release date: 24 Oct 2005
Info modified on: 11 2008 07:24:40
Warranty: Warranty standard statement: limited 3-year warranty.
Fixed Cord PDUs and Extension Bars have a unique architecture designed specifically for 1U fixed rail servers i.e. DL 360 and DL 320).
351655-B21 HP
12k

Fixed Cord PDUs and Extension Bars have a unique architecture designed specifically for 1U fixed rail servers i.e. DL 360 and DL 320). This new design consists of short, attached cords on the extension bar, resulting in significantly less cable hanging in the back of the rack, improved air flow through the rack and one less point of cable disconnect. Each Fixed Cord Extension Bar connects to the family ... More>>>

Specs
Alternatives
Options
Technical details
Maximum current 12
Dimensions W x D x H 8.73 x 29.69 x 51.28 cm
Technical details
Size 3.44 x 11.69 x 20.19 "
Weight 1.09 kg
Weight 2.42 lb
54 offers, from 79.99