IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > inkjet paper > HP 51631D

Special Inkjet Paper 90 g/m²-24"/610 mm x 45.7 m

Brand: HP
Product code: 51631D
EAN/UPC code: 088698043684, 88698043684, 0008869804368, 0088698043684
Category: inkjet paper 
Release date: 02 Sep 2005
Info modified on: 25 Aug 2008 03:09:29
Warranty: Warranty statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
HP Special Inkjet Paper is an economical, everyday paper, ideal for high-resolution presentation graphics.
51631D HP
5k

HP Special Inkjet Paper is an economical, everyday paper, ideal for high-resolution presentation graphics.

Specs
Alternatives
Options
Technical details
Dimensions W x D x H 635 x 106 x 106 mm
Weight printer media 90 g/m² per ISO 536 Test Method
Roll dimensions 610 mm x 45.7 m
Weight 2940 g
Type finish Matte
Pallet weight 388.73 kg
Quantity per pallet 99 pcs
Pallet dimensions (W x D x H) 939.8 x 1041.4 x 1016 mm
Package weight 2940 g
Operating humidity range 20-80 %
Operating temperature range (T-T) 15 - 35 °C
Storage temperature range (T-T) 10-30 °C
Printing material brightness 96% per TAPPI T-452 Test Method
Printing material opacity 91% per TAPPI T-425 Test Method
Technical details
Printing material shelf life 1 year, unopened in original packaging
Printing material smoothness 95 SU
Printing material dry time Immediate (@ 23°C, 50% RH)
Printing material gloss level Matte per ASRM D-523 Test Method
Printing material lamination Can be laminated with commercially available pressure-sensitive films. Visit HP's website for more information on lamination partners at: www.hp.com/go/designjet/supplies
Printing material waterfastness Lamination required
Printing material thickness 4.3 mil/109 microns
Storage humidity 20-60 %
57 offers, from 38.83