IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > matt white films > HP 51642B

Matte Film 160 g/m²-36"/914 mm x 38.1 m

Brand: HP
Product code: 51642B
EAN/UPC code: 88698077047, 0008869807704, 0088698077047, 088698077047
Category: matt white films 
Release date: 30 Jul 2005
Info modified on: 07 2008 09:19:57
Warranty: Warranty statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
HP Matte Film has an erasable surface on one side that allows for redraw in pen, pencil or marker, ideal for accumulating changes during the review process and for original and high-volume reproducible drawings. It is archivable and smear resistant.
51642B HP
2k

HP Matte Film has an erasable surface on one side that allows for redraw in pen, pencil or marker, ideal for accumulating changes during the review process. The opposite side has a traditional drafting coating compatible with pen.

Specs
Alternatives
Options
Technical details
Dimensions W x D x H 106 x 106 x 939 mm
Roll dimensions 914 mm x 38.1 m
Weight printer media 160 g/m² per ISO 536 Test Method
Weight 6430 g
Printing material lightfastness (home/office/indoor) UV ink Not compatible
Type finish Matte
Package dimensions (W x D x H) 37 x 4.2 x 4.2 "
Size 37 x 4.2 x 4.2 "
Package weight 6430 g
Printing material shelf life 1 year, unopened in original packaging
Printing material smoothness 80 SU
Operating humidity range 30-70 %
Printing material thickness 5 mil/127 microns per ISO 534 Test Method
Printing material waterfastness Lamination required
Operating temperature range (T-T) 15 - 25 °C
Pallet dimensions (W x D x H) 1092.2 x 1016 x 1219.2 mm
Pallet weight 720.31 kg
Printing material brightness 72% per ISO 2469 Test Method
Technical details
Printing material lamination Can be laminated with commercially available pressure-sensitive laminate films. Visit HP's website for more information on lamination partners at: www.hp.com/go/designjet/supplies
Quantity per pallet 99 pcs
Storage temperature range (T-T) 10-30 °C
Printing material dry time Less than 4 minutes (@23ºC, 50% RH)
Printing material gloss level Matte per ASTM D-523 Test Method
Printing material opacity 34% per TAPPI T-425 Test Method
Storage humidity 20-60 %
Number of cartons per pallet 99
Printing material whiteness Not applicable
Core size 2 "
Core size 50.8 mm
Country of origin Yes
Operating temperature range (T-T) 59 - 77
Package dimensions (W x D x H) 939 x 106 x 106 mm
Package weight 15 lb
Pallet dimensions (W x D x H) 43 x 40 x 48 "
Pallet weight 1588 lb
Printing material lightfastness (outdoor) UV-ink Not compatible
Quantity per box 1 pcs
Retail only No
46 offers, from 75.39