IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > tape drives > HP A7983AT

StorageWorks Ultrium 448 Internal Tape Drive

Brand: HP
Product code: A7983AT
EAN/UPC code: 829160907116, 0829160907116
Category: tape drives 
Release date: 05 Oct 2005
Info modified on: 27 Aug 2008 13:21:43
Warranty: 3-years, next-day, parts-exchange, limited warranty
StorageWorks Ultrium 448 Tape Drive (A7983AT) - Internal
A7983AT HP
5k

The HP StorageWorks Ultrium 448 Tape Drive based on second generation LTO technology is positioned as the affordable tape backup solution providing mid-range customers with the best mix of features and value today and in the future for protecting data on their mid-range SCSI and Serial Attached SCSI (SAS)-based servers. The Ultrium 448 Tape Drive delivers a compressed storage capacity of 400 GB per ... More>>>

Specs
Alternatives
Options
Storage media
Native capacity 200 GB
Compressed capacity 400 GB
Standard capacity 200 GB
Memory
Drive device, buffer size 64 MB
Data transmission
Burst transfer rate performance 160 MB/s (with Ultra3 SCSI wide)
Sustained data transfer rate (compressed) 48 MB/s
Sustained data transfer rate (native) 24 MB/s
Seek time 64 s typical for a 200 GB tape (native)
Sustained data rate Native: 24 MB/s; Compressed: 48 MB/s
Technical details
Internal
Type LTO
Compression ratio 2:1
Logical recording format LTO Ultrium 2; LTO Ultrium 1 (for 100 GB Ultrium data cartridge)
Device type LTO-2
Recording technology 8-channel linear serpentine
Hot-Plug support No
Undetected error rate 1 x 10(17) bits read
Registration technology 8-channel linear serpentine
One button disaster recovery Yes
Upgrade type HP StorageWorks Library and Tape Tools (L&TT) enables firmware downloads
Technical features Affordable LTO technology Enterprise-class capacity and reliability Compact half-height form factor HP One-Button Disaster Recovery (OBDR) restores your entire system at the touch of a button High-capacity drives that store up to 800 GB of data on a single cartridge with 2:1 compression Data rate matching continuously adjusts the speed of the tape drive to that of the server or network environment, which increases performance, reduces mechanical wear on the drive, and extends tape life Fully read-and-write compatible with Ultrium drives and media from other manufacturers Includes HP StorageWorks Data Protector Express Single Server Edition backup/recovery software and the HP StorageWorks Data Protector Express Bare Metal Disaster Recovery option Internal, external, array module and rack-mounted models available Active head cleaning provides automated cleaning that increases head life and reduces the need for using the cleaning cartridge
Connectivity
I/O ports 68-pin LVDS
Serial interface type Wide Ultra3 SCSI (LVDS) or 3GB/sec SAS
SCSI controller type Wide Ultra3 SCSI (LVDS)
Weight & dimensions
Dimensions W x D x H 14.5 x 20.6 x 4.1 cm
Weight 1450 g
Chassis type 5¼ inch full-height
Colour
Colour of product Carbonite
Operating system/software
Bundled software The HP StorageWorks Ultrium tape drives include HP Data Protector Express Single Server Edition software. This easy to use backup application, based on Data Protector Express, robustly protects a single Windows, Linux or NetWare server. Also included is the Data Protector Express Bare Metal Disaster Recovery (BMDR) option which provides automated system recovery of the server following a major hardware or software failure. The fastest method to recovery the server is to use the Data Protector Express BMDR option and the One Button Disaster Recovery feature of the HP StorageWorks Ultrium tape drives. As well as getting the Data Protector Express Single Server Edition software as part of the HP StorageWorks Ultrium tape drives solution, purchasers can easily and economically upgrade to the class-leading Data Protector Express backup/recovery software. This is a special part number, only available for registered users of Data Protector Express Single Server Edition, that gives a significant discount off the regular price of Data Protector Express, to recognize the value of the in-box software. If the HP StorageWorks Ultrium tape drive is for a large environment that requires UNIX support and/or enterprise class application and feature support then HP Data Protector software is the recommended backup/recovery software.
Environmental conditions
Storage temperature range (T-T) -40° to 66° C
Non-operating relative humidity (non-condensing) 10 to 95% RH
Operating temperature range (T-T) 10° to 40° C
Operating humidity range 20 to 80% RH
Relative humidity 20 to 80% RH
Storage humidity 10-95 %
Endurance
Mean time between failures (MTBF) 250,000 hours at 100% duty cycle
System requirements
Compatible operating systems Microsoft® Windows®, Novell NetWare, HP-UX, Red Hat Linux, United Linux, IBM-AIX, Sun Solaris and other operating systems
Packaging data
Package dimensions (W x D x H) 45.0 x 31.0 x 29.0 cm
Package weight 3.6 kg
72 offers, from 843.00