IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > disk arrays > HP AA986A

StorageWorks MSA 1500 Controller Shelf

Brand: HP
Product code: AA986A
EAN/UPC code: 829160184647, 0808736751490, 0829160184647, 4948382342263
Category: disk arrays 
Release date: 02 Sep 2005
Info modified on: 27 Aug 2008 13:21:43
Warranty: Warranty standard statement: 3 years Limited Warranty for MSA1500cs, Fibre Channel Cables and SFP Transceivers; 3 years parts exchange; 1 year labor; 1 year on-site; next business day response
The HP StorageWorks 1500cs Modular Smart Array (MSA1500) is a 2 Gb Fibre Channel SAN attached 2U controller shelf that supports both SCSI and/or SATA disk enclosures.
AA986A HP
2k

The HP StorageWorks 1500cs Modular Smart Array (MSA1500) is a Fibre Channel storage area network (SAN) 2U controller shelf that connects to HP StorageWorks SCSI and/or Serial ATA (SATA) disk enclosures. Together they provide customers with a flexible low-cost, high capacity storage solution. The MSA1500cs has been designed as a hardware foundation for future solutions to ensure maximum investment ... More>>>

Specs
Alternatives
Options
Disk drive
Maximum capacity Up to 64 TB
Technical details
Bundled software Array Configuration Utility; Selective Storage Presentation (SSP); Insight Manager (Not all operating systems allow use of all of these tools)
Compatible operating systems Microsoft® Windows® Enterprise Edition 2003 (32 & 64-bit) R2; Microsoft® Windows® Standard Edition 2003 (32 & 64-bit) R2; Microsoft® Windows® 2000 Server Edition (32 & 64-bit); Microsoft® Windows® 2000 Advanced Server (sp4) (32 & 64-bit); HP-UX 11.11 and 11.23 (single controller in homogeneous environments only); Red Hat Linux Enterprise Advanced Server 2.1 and Enterprise Linux 3.0 (32 & 64-bit) & 4.0 (32-bit & 64-bit )SuSE Linux SLES8 and SLES9 (32 & 64-bit )Netware v5.1 and 6.5; SCO OpenServer 6.0.0, SCO UnixWare 7.1.3 and UnixWare 7.1.4 (single controller in 2-node homogeneous environments only).
Host interface 2Gb/1Gb FC
Chassis type Rack (2U)
Energy efficiency compliance English content not available to this product
Size 19.06 x 24.32 x 3.46 "
Supported hard disk drive interfaces SCSI/SATA
Storage capacity 64 TB
Interface type 2Gb/1Gb Fibre Channel
Storage humidity 0-95 %
Operating humidity range 10-90 %
Drive count 56 SCSI drives, 96 SATA or mixed drives
Relative humidity 10-90 %
Technical details
Technical features Dual controllers (optional) can both be configured to provide fail-over protection. Controllers are configured as active /passive by default and in this manner support only Windows, Linux and NetWare
2 Gb/1 Gb Fibre connection to host - Supports both 1Gb, 2Gb and 4Gb Fibre Channel fabrics to ensure your investment in 1 Gb infrastructure is protected. Also works with the new 4Gb switches and HBAs at 2Gb speed.
Key solution certified for backup and restore, file retention and compliance, replication, write once read many for disk, media and broadcasting, medical, clustering and archiving.
Ability to mix primary (SCSI) and near-online (SATA) storage behind the same SAN controller for easy to install tiered storage solutions.
RAID 6 with HP's Advanced Data Guarding technology (RAID ADG)) - Highest level of fault tolerance, allocates two sets of parity data across drives and allows simultaneous write operations, this level of fault tolerance can withstand two simultaneous drive failures without downtime or data lo
Storage temperature range (T-T) -30-50 °C
Package weight 30840 g
Operating temperature range (T-T) 10 - 35 °C
Cache internal 256, upgradeable to 512 MB
Weight 55 lb
Maximum storage capacity (incl. expansion enclosures) 64 TB
Clustering support Yes
Expansion type MSA30; MSA20
Insight manager support Yes
SAN backup support Yes
Storage mirroring Yes
Supported drives form factor 3.5 in
Tape or Disk Drives (range) 0 - 96
Environmental conditions
Non-operating relative humidity (non-condensing) 10-95 %
Weight & dimensions
Dimensions W x D x H 48.41 x 61.77 x 8.78 cm
Weight 24940 g
Package dimensions (W x D x H) 285.7 x 865.1 x 825.5 mm
47 offers, from 3493.00