|
Native capacity
|
|
Actual medium capacity, expressed in gigabytes, without applying compression.
36 GB
|
|
Compressed capacity
|
|
The maximum storage capacity of a storage medium when applying data compression, expressed in gigabytes (billions of bytes). Sometimes the conditions ae mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage untis, or the type of storage equipement/medium.
72 GB
|
| Standard capacity |
36 GB |
| Drive device, buffer size |
8 MB |
| Burst transfer rate performance |
Asynchronous: 6.4 MB/s; Synchronous: 40 MB/s |
|
Seek time
|
|
Time necessary to find data on medium; expressed in seconds
68 s
|
| Sustained data rate |
Native: 3.2 MB/s; Compressed: 6.4 MB/s |
|
Internal
|
|
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
|
|
Logical recording format
|
|
List of methods device uses to record data
Partial response maximum likelihood (PRML)
|
| Device type |
DDS format DAT Gen-5 |
| Mounting |
External and Internal for rack-mount solutions |
|
Recording technology
|
|
List of available recording technologies
DAT 72, DDS-4, DDS-3 (ANSI/ISO/ECMA); 4 mm Helical Scan
|
|
Hot-Plug support
|
|
Description of Hot-Plug support features for the product
Yes
|
|
Undetected error rate
|
|
Description of the undetected error rate
1 x 10(17) bits read
|
| Registration technology |
DAT 72, DDS-4, DDS-3 (ANSI/ISO/ECMA); 4 mm Helical Scan |
|
One button disaster recovery
|
|
Indicates if One button disaster recovery is available or not
Yes
|
| Upgrade type |
HP StorageWorks Library and Tape Tools (L&TT) enables firmware downloads |
|
| Technical features |
Reliable: Long track record of proven reliability so customers can rest assured that their data is protected Plug-and-play: Available with native USB 2.0 interface providing universal plug-and-play capability from box to backup in less than 60 seconds; Customers benefit from greater ease of connectivity Easy-to-use: Supports HP StorageWorks One Button Disaster Recovery (OBDR), simply the easiest way to restore data in the event of a disaster enabling complete system recovery at the touch of a button Low-maintenance: Automatic head cleaning system reduces the need for cleaning Well-connected: Compatible with all leading operating systems, backup software and servers |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
USB standard series B receptacle
|
| Serial interface type |
USB 2.0 |
| SCSI controller type |
USB 2.0 |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
14.5 x 15.5 x 4.0 cm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
950 g
|
|
Chassis type
|
|
List of types of chassis available and their expandability if applicable. 1 unit (1U) is 1.75 inches (4.45 cm).
5¼ inch half-height
|
| Colour of product |
Carbon |
| Storage temperature range (T-T) |
-40-70 °C |
|
Non-operating relative humidity (non-condensing)
|
|
Range of relative humidity; non-condensing; in which a non-operating product can be stored.
5-90 %
|
| Storage humidity |
5-95 % |
| Operating temperature range (T-T) |
5-40 °C |
| Operating humidity range |
20-80 % |
| Relative humidity |
20 to 80% RH |
|
Mean time between failures (MTBF)
|
|
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism
125,000 hours at 100% duty cycle
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows®, Linux (various distributions)
|
|
Package dimensions (W x D x H)
|
|
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
235 x 240 x 240 mm
|
| Package weight |
1440 g |
|