IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > multistation access units (MAUs) > HP AF102A

48 Port Serial Console Server

Brand: HP
Product code: AF102A
EAN/UPC code: 829160886992, 4948382405708, 0829160886992
Category: multistation access units (MAUs) 
Release date: 18 Nov 2005
Info modified on: 14 Sep 2008 11:32:58
48-Port Serial Console Server
AF102A HP
1k

The HP Serial Console Severs extends remote management with high performance serial access both inside and outside the datacenter.

The HP Serial Console Servers provide remote access to up to 16 or 48 direct attached devices. The HP serial consoling solution utilizes CAT5 UTP cables to connect to any serially managed device, facilitating cable routing and allowing for field termination of cable ... More>>>

Specs
Alternatives
Options
Technical details
Data transfer rate 0.1 Gbit/s
Compatible operating systems Yes
Mounting interface Yes
Dimensions W x D x H 445 x 254 x 44 mm
Weight 4100 g
Networking features Ethernet 10Base-T/100Base-TX
Technical details
Size 8.75 x 8 x 1.72 "
I/O ports 48
Improved cable management Yes (CAT5)
Maximum supported servers 48
Multiple language support Yes
Number of simultaneous users 48 user(s)
Weight 5 lb
37 offers, from 1847.00