Brand: HP Product code: AF612A EAN/UPC code: 882780907560, 4948382490643, 0882780907560
Product family: %%family_name%%
Category: networking cables
Any type of network has it's own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Release date: 16 Feb 2007
Info modified on: 03 Mar 2010 14:09:03
Product views: 20223
This statistic is based on the
9407
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
16 Feb 2007.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
8805
free Open ICEcat users .
Any type of network has it's own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Specs
Alternatives
Options
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
0.77 kg
Technical details
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.