IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > rack consoles > HP AG066A

TFT7600 ITL Rackmount Keyboard Monitor

Brand: HP
Product code: AG066A
EAN/UPC code: 882780181151, 4948382429926, 0882780181151
Category: rack consoles 
Release date: 22 Mar 2006
Info modified on: 19 Sep 2008 17:22:11
TFT7600 ITL Rackmount Keyboard Monitor
AG066A HP
6k

The TFT7600 Rackmount Keyboard and Monitor combines a full 17 inch WXGA+ monitor and keyboard with touch pad in a 1U format with room to mount an HP KVM Switch behind it. The TFT7600 RKM includes a three button touch pad, 4 scroll keys, and Windows shortcut keys. The TFT7600 RKM provides PS2 and USB connectivity and a USB port on the front of the keyboard for USB pass through with compatible KVM switches. ... More>>>

Specs
Alternatives
Options
Display
Display WXGA+ TFT LCD
Display diagonal 17 "
Display resolution 1440 x 900 pixels
Display brightness 190 cd/m²
Contrast ratio (typical) 350:1
Technical details
Form factor Rack 1U
Size 1.68 x 16.97 x 16.66 "
UNSPSC-code 43211902
Weight 10 lb
Weight & dimensions
Dimensions W x D x H 432 x 423 x 42 mm
Weight & dimensions
Weight 4540 g
Width 432 mm
Depth 423 mm
Height 42 mm
Energy management
Power supply input frequency 50 - 60 Hz
Power consumption 30 W
Power supply input voltage 120 - 230V AC
Environmental conditions
Operating temperature range (T-T) 0 - 35 °C
58 offers, from 893.00